EN
  • EN
  • DE

PIC16LF1946-I/PT

Part No PIC16LF1946-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210094-PIC16LF1946-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1946-I/PT CAD Model

Description

Product Overview

The PIC16LF1946-I/PT is a high-performance microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology. It is part of the extensive PIC family, renowned for their efficient performance and flexibility in various applications. This particular model comes in a TQFP-64 package, which is ideal for space-constrained applications while still offering ample I/O options and functionality.

Key Features

  • Core: The MCU features a 8-bit PIC core with a maximum speed of 32 MHz, ensuring swift processing and response times for a wide range of applications.
  • Memory: It includes 14 KB of flash memory for program storage, which is ample for complex programs and routines. Additionally, it has 496 bytes of EEPROM and 1 KB of RAM for data storage, providing robust data retention and access capabilities.
  • Peripherals: The PIC16LF1946-I/PT is equipped with a rich set of peripherals including two comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), two Capture/Compare/PWM (CCP) modules, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication.
  • Power Efficiency: As a member of the 'LF' series, this MCU is optimized for low power consumption, featuring a power-managed mode and a wide operating voltage range from 1.8V to 5.5V, making it an excellent choice for battery-powered and power-sensitive applications.
  • Temperature Range: This device operates over an industrial temperature range, making it suitable for harsh environments.
  • Interface: It supports SPI and I2C serial interfaces, facilitating easy integration with other chips and peripherals.

Applications

The versatility of the PIC16LF1946-I/PT allows it to be used in a myriad of applications, including but not limited to industrial control systems, automotive applications, consumer electronics, medical devices, and Internet of Things (IoT) devices. Its robust feature set enables designers to implement complex control systems and connectivity solutions with a single chip.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC16LF1946-I/PT is no exception. It is designed to meet or exceed the stringent requirements of the industrial sector, ensuring reliability and longevity in the field. The TQFP-64 packaging not only allows for a compact design but also provides a reliable connection to the printed circuit board, further enhancing the overall durability of the end product.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess