EN
  • EN
  • DE
  • IT

ECJ3YB1E106K

Part No ECJ3YB1E106K
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors(High Capacitance) Small size and high capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170687-ECJ3YB1E106K
Manufacturer Homepage www.panasonic.com/industrial/batteries-oem/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian ECJ3YB1E106K CAD Model

Description

The ECJ3YB1E106K is a ceramic capacitor manufactured by Panasonic, known for its reliability and stable performance in various electronic applications. This capacitor is designed to provide effective decoupling, filtering, and smoothing in both analog and digital circuits.

Applications

  • Power supply decoupling
  • Noise filtering in signal lines
  • Smoothing DC voltage levels
  • General-purpose applications in electronic circuits
  • Consumer electronics such as smartphones, tablets, and laptops

Features

  • High capacitance value: 10µF
  • Voltage rating: 25V
  • X5R dielectric material, offering stable performance over temperature variations
  • Compact case size
  • Low Equivalent Series Resistance (ESR) for efficient performance
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Stable Capacitance: The X5R dielectric ensures consistent capacitance performance across a broad temperature range, providing reliable circuit behavior.
  • Effective Decoupling: It effectively filters out noise and voltage fluctuations, maintaining a stable voltage supply.
  • Compact Design: The small case size allows for high-density circuit designs.
  • Extended Lifespan: Ceramic capacitors offer a long operational life, boosting the overall durability of electronic devices.
  • Reduced Noise: By filtering unwanted noise in electronic circuits, it enhances signal integrity.

Technical Specifications

The ECJ3YB1E106K boasts a capacitance of 10µF with a tolerance of ±10%. It's rated for use within a temperature range of -55°C to +85°C. The X5R dielectric is a ferroelectric ceramic material that provides a great balance between size, capacitance, and temperature stability. The component is typically available in standard case sizes like 0805 or 1206. Further details on specific dimensions and performance can be obtained from the manufacturer's datasheet.

In summary, the ECJ3YB1E106K capacitor offers a reliable and efficient solution for various capacitance needs in modern electronics, making it a valuable asset in various circuit designs.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess