EN
  • EN
  • DE

ATMEGA1281V-8MUR

Part No ATMEGA1281V-8MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020212-ATMEGA1281V-8MUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATMEGA1281V-8MUR CAD Model

Description

Microchip Technology's ATMEGA1281V-8MUR Microcontroller

The ATMEGA1281V-8MUR is a high-performance, low-power AVR 8-bit microcontroller from the industry-leading manufacturer Microchip Technology. This advanced microcontroller is specifically engineered to deliver a perfect blend of power efficiency and processing capabilities for a wide array of applications. With its robust feature set and versatile capabilities, the ATMEGA1281V-8MUR is an ideal choice for embedded systems that require a compact footprint without compromising on performance.

Key Features

  • Advanced RISC Architecture: The ATMEGA1281V-8MUR operates with a powerful Advanced RISC (Reduced Instruction Set Computing) architecture, enabling fast and efficient processing with a throughput of 1 MIPS (Million Instructions Per Second) per MHz.
  • High Memory Capacity: It comes equipped with 128KB of in-system programmable flash, 8KB RAM, and 4KB of EEPROM, providing ample space for complex applications and data storage.
  • Speed and Power Efficiency: This microcontroller operates at a clock speed of 8MHz and is optimized for low voltage operation, ranging from 1.8V to 5.5V, making it suitable for battery-powered and portable devices.
  • Robust Peripheral Set: The device includes a variety of peripherals such as timers, counters, a 10-bit ADC (Analog-to-Digital Converter) with 16 channels, an analog comparator, PWM channels, and serial communication modules (USART, SPI, and TWI).
  • Programmability and Debugging: The ATMEGA1281V-8MUR supports JTAG (Joint Test Action Group) and SPI programming, allowing for easy implementation and debugging of applications.
  • Temperature Range: This microcontroller is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The ATMEGA1281V-8MUR is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its combination of power efficiency, processing capability, and extensive memory, the ATMEGA1281V-8MUR from Microchip Technology stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible with 8-bit microcontrollers.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3125 $60.9375
6+ $16.6667 $100.0002
10+ $16.1459 $161.4590
13+ $15.6250 $203.1250
17+ $15.1042 $256.7714
23+ $13.5417 $311.4591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess