EN
  • EN
  • DE

PIC16LF18325T-I/JQ

Part No PIC16LF18325T-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16LF18325
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338484-PIC16LF18325T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF18325T-I/JQ CAD Model

Description

Microchip Technology's PIC16LF18325T-I/JQ Microcontroller

The PIC16LF18325T-I/JQ is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and reliability for a wide range of embedded applications. This particular model is part of the PIC16(L)F1832x family, which is known for its rich feature set and low power consumption.

Key Features:

  • CPU: The device is powered by an enhanced Mid-range 8-bit core with a 14-bit instruction set, optimized for low-power and high-performance operation.
  • Memory: It includes 3.5KB of Flash program memory, 256 bytes of data EEPROM, and 512 bytes of SRAM, allowing for efficient storage and management of application code and data.
  • Speed: With an internal oscillator providing up to 32MHz, the PIC16LF18325T-I/JQ offers swift processing capabilities, ensuring responsive and efficient operation in time-sensitive applications.
  • I/O Pins: The microcontroller features 18 I/O pins, which are highly configurable and include capabilities such as pull-up resistors, open-drain outputs, and interrupt-on-change functionality.
  • Peripherals: A rich set of integrated peripherals is available, including multiple 10-bit Analog-to-Digital Converters (ADC), 5-bit Digital-to-Analog Converter (DAC), Comparators, PWM modules, and communication modules like I2C, SPI, and EUSART for versatile interfacing options.
  • Low Power: Equipped with Microchip's eXtreme Low Power (XLP) technology, the device is designed for energy-efficient operation, making it ideal for battery-powered and portable applications.
  • Temperature Range: The PIC16LF18325T-I/JQ operates within an extended temperature range of -40°C to 125°C, ensuring reliability and performance even in extreme conditions.
  • Packaging: It comes in a 20-pin UQFN package, which is compact and suitable for space-constrained applications.

Applications:

The flexibility and rich feature set of the PIC16LF18325T-I/JQ make it an excellent choice for a variety of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and Internet of Things (IoT) endpoints.

Support and Resources:

Microchip Technology provides extensive support for the PIC16LF18325T-I/JQ with a comprehensive suite of development tools, including the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator (MCC), and a variety of programmer and debugger options. This ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,867 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess