EN
  • EN
  • DE

PIC16LF18313-I/RF

Part No PIC16LF18313-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8UDFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (3x3)
Base Product Number PIC16LF18313
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 120
Win Source Part Number 1316797-PIC16LF18313-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC16LF18313-I/RF CAD Model

Description

Microchip Technology's PIC16LF18313-I/RF Microcontroller

The PIC16LF18313-I/RF is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this MCU is a perfect blend of power efficiency and performance. It is part of the expansive PIC family, which is well-known for its robustness and versatility in embedded systems.

At the heart of the PIC16LF18313-I/RF is a high-performance 8-bit architecture that operates at a nominal voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated and low-power applications. The MCU is equipped with a 32 MHz internal oscillator, which provides a reliable clock source for the device, eliminating the need for external clock components and thereby reducing the overall system cost and complexity.

This microcontroller features 3.5 KB of flash memory, which is ample for storing application code, and 256 bytes of RAM, which is sufficient for temporary data storage during operation. Additionally, it comes with 128 bytes of EEPROM, which provides data retention even after the power is turned off, essential for non-volatile storage requirements.

The PIC16LF18313-I/RF boasts an array of integrated peripherals that enhance its functionality. These include two comparators, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), a 5-bit Digital-to-Analog Converter (DAC), and a Peripheral Pin Select (PPS) feature that allows flexible pin mapping, making hardware layout simpler and more adaptable to changes.

With two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG), this MCU is well-suited for control applications such as motor control and LED dimming. Its communication needs are met with support for I2C, SPI, and EUSART, which provide versatile connectivity options for interfacing with other devices and sensors.

For security and system integrity, the PIC16LF18313-I/RF includes features like Memory Access Partition (MAP) to control access to memory blocks and Device Information Area (DIA) that offers protected storage for unique device identification and calibration values.

In conclusion, the PIC16LF18313-I/RF from Microchip Technology is a feature-rich, low-power microcontroller that is well-suited for a variety of applications ranging from consumer electronics to industrial control systems. Its combination of performance, integrated features, and power efficiency make it a smart choice for designers looking to optimize their embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8612 $51.6720
145+ $0.7066 $102.4570
220+ $0.6845 $150.5900
305+ $0.6624 $202.0320
395+ $0.6404 $252.9580
525+ $0.5741 $301.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess