EN
  • EN
  • DE

PIC16LF1828-I/SO

Part No PIC16LF1828-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1238095-PIC16LF1828-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1828
Introduction Date June 10, 2010
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF1828-I/SO CAD Model

Description

Microchip Technology's PIC16LF1828-I/SO

The PIC16LF1828-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and operational capabilities for a wide range of embedded applications. This versatile MCU is part of Microchip's extensive PIC16F family, renowned for its ease of use and robust feature set, making it a preferred choice for designers and engineers across various industries.

Housed in a compact SOIC package, the PIC16LF1828-I/SO features a 28-pin interface, providing ample I/O options for interfacing with peripherals and other devices. The microcontroller operates at a voltage range of 1.8V to 3.6V, ensuring low-power consumption which is ideal for battery-powered and portable applications.

At the core of the PIC16LF1828-I/SO lies a precision-engineered RISC architecture, enabling it to execute instructions with remarkable speed and efficiency. With a clock speed of up to 32MHz, this MCU can handle complex tasks and processes without compromising on performance.

The device is equipped with 3.5KB of flash memory, allowing for substantial program storage, and 256 bytes of EEPROM for data that needs to be retained during power cycles. Additionally, the 128 bytes of RAM ensure smooth and effective operation when running multiple tasks or storing temporary data.

Among its many features, the PIC16LF1828-I/SO boasts an integrated 10-bit Analog-to-Digital Converter (ADC), which provides precise analog signal measurement and conversion, essential for sensor interfacing and data acquisition tasks. This MCU also includes various communication peripherals such as I2C, SPI, and USART, offering excellent connectivity options for serial communication with other devices.

For enhanced functionality, the PIC16LF1828-I/SO supports various modes of power-saving features like Idle and Sleep modes, which are critical for extending battery life in power-sensitive applications. Furthermore, it comes with an array of safety and reliability features, including Power-On Reset (POR), Brown-Out Reset (BOR), and an Extended Watchdog Timer (WDT), ensuring stable operation under varying conditions.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16LF1828-I/SO from Microchip Technology is a versatile and reliable microcontroller that delivers exceptional performance and value.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess