EN
  • EN
  • DE

DSPIC30F2010T-20E/SO

Part No DSPIC30F2010T-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC30F2010
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351901-DSPIC30F2010T-20E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010T-20E/SO CAD Model

Description

dSPIC30F2010T-20E/SO - Microchip Technology

The dSPIC30F2010T-20E/SO is a high-performance 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, renowned for its robust integration of digital signal processing and microcontroller functionalities. This device is designed to cater to a wide array of applications that demand complex, real-time signal processing capabilities such as motor control, power supplies, and converters.

Key Features:

  • High-Speed CPU: The core of the dSPIC30F2010 operates at a maximum speed of 20 MIPS (Million Instructions Per Second), providing swift execution of DSP algorithms, which translates to improved performance in applications such as sensor fusion and control algorithms.
  • Program Memory: Equipped with 12K words (24 KB) of Flash memory, this device offers ample space for complex programs and signal processing routines.
  • Data RAM: With 512 bytes of data RAM, it allows for efficient handling of data-intensive operations.
  • Digital I/O: The device includes 18 high-performance, easy-to-use general-purpose I/O pins for interfacing with other digital components.
  • Advanced PWM: It features up to 6 channels of Pulse Width Modulation (PWM), which is ideal for sophisticated motor control applications.
  • Analog Features: The dSPIC30F2010T-20E/SO comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 4 input channels, enabling accurate analog signal acquisition.
  • Communication Peripherals: It supports various communication interfaces including UART, SPI, and I2C, facilitating easy data exchange and peripheral connectivity.
  • Temperature Range: This DSC operates efficiently within an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The component is available in a 28-pin SOIC package, which is suitable for space-constrained applications.

The dSPIC30F2010T-20E/SO by Microchip Technology is a versatile and powerful solution for designers who need a compact DSC with advanced features for demanding signal processing tasks. Its combination of processing power, memory capacity, and rich set of peripherals makes it an excellent choice for a variety of high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess