EN
  • EN
  • DE

PIC16LF1717-I/MV

Part No PIC16LF1717-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1717
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1322013-PIC16LF1717-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1717-I/MV CAD Model

Description

The PIC16LF1717-I/MV is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16 family, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This versatile MCU operates with a low-power architecture, making it an ideal choice for energy-sensitive projects.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Program Memory: 14 KB of Flash memory
  • RAM: 1 KB of internal RAM
  • Data EEPROM: 256 Bytes
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 25 versatile input/output pins
  • Analog-to-Digital Converter: 10-bit ADC with up to 17 channels
  • Communication Peripherals: Integrated I2C, SPI, and EUSART for serial communication
  • Timers: Four flexible timers and two comparators
  • Operating Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to +125°C
  • Packaging: 28-pin UQFN package

The PIC16LF1717-I/MV features advanced peripherals like the Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which provides full-duplex communication capabilities. The inclusion of Complementary Waveform Generator (CWG) and Numerically Controlled Oscillator (NCO) modules allows for complex waveform generation and precise frequency control, making it perfect for applications requiring PWM and other waveform outputs.

With its Extended Watchdog Timer (EWDT) and Brown-out Reset (BOR), the PIC16LF1717-I/MV ensures reliable operation under varying voltage conditions, providing robust protection against system crashes and unexpected downtimes. The device also supports various low-power modes, which are critical for battery-operated devices.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) support the PIC16LF1717-I/MV, simplifying the development process with graphical programming and a suite of debugging tools. This microcontroller is an excellent choice for designers looking for a balance between performance and power efficiency in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess