The SN74ALS541-1N is a high-quality octal buffer and line driver designed to interface with 8-bit bus systems. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Bus Compatibility: Bidirectional operation enhances bus management for 8-bit buses
- Output State: 3-state outputs can drive bus lines or buffer memory address registers
- Drive Capability: Capable of driving heavily loaded bus lines with up to 15 LSTTL loads
- Power Consumption: Low power consumption characteristic of ALS technology
- Speed: Fast propagation delay times
Electrical Characteristics
The SN74ALS541-1N operates over a wide voltage range and has a typical voltage supply of 5V. It features a low input current of 1μA and a typical power dissipation of 200mW, making it an efficient choice for power-sensitive applications.
Applications
This octal buffer/driver is ideal for driving bus lines or buffering memory address registers in a variety of systems. Its versatility makes it suitable for applications in:
- Personal computers
- Data communication equipment
- Instrumentation and test equipment
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS541-1N is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a reliable performance in critical applications.
Packaging and Ordering Information
The SN74ALS541-1N is available in a standard 20-pin plastic DIP package, making it easy to integrate into a wide range of hardware designs. For ordering information, please refer to the Texas Instruments website or authorized distributors.