Microchip Technology's PIC16LF1707-I/SS Microcontroller
The PIC16LF1707-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. It is part of the PIC16F1707 family and is well-suited for projects that require a compact, yet powerful microcontroller with low power consumption.
This microcontroller is equipped with a rich set of features, including:
- CPU Speed: Up to 32MHz internal oscillator.
- Program Memory: 14KB of flash memory, allowing for robust application development.
- RAM: 1KB of RAM, providing ample space for data manipulation.
- Data EEPROM: 256 bytes, ideal for non-volatile storage needs.
- I/O Pins: 18 versatile input/output pins for interfacing with various peripherals.
- Timers: Multiple timers, including 16-bit and 8-bit timers, for precise event management.
- Analog-to-Digital Converter (ADC): 10-bit ADC with up to 17 channels, perfect for interfacing with analog sensors.
- Communication Interfaces: I2C, SPI, and EUSART for flexible communication options.
- Operating Voltage Range: 1.8V to 3.6V, catering to low-power and battery-operated devices.
The PIC16LF1707-I/SS also includes specialized features such as Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple Capture/Compare/PWM (CCP) modules, which are invaluable for motor control, lighting, power supplies, and other control-oriented applications.
Its SSOP (Shrink Small Outline Package) form factor ensures a compact footprint, making it ideal for space-constrained applications. The device also supports a wide range of development tools, including MPLAB X IDE and MPLAB Code Configurator, which simplifies the development process by providing a graphical programming environment and a library of pre-built code snippets.
With its combination of performance, low power consumption, and extensive feature set, the PIC16LF1707-I/SS microcontroller is an excellent choice for designers looking to create efficient and sophisticated systems in the fields of industrial control, consumer electronics, automotive systems, and more.