EN
  • EN
  • DE

PIC16LF1707-I/P

Part No PIC16LF1707-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name PIC16LF1707
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 22
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889572-PIC16LF1707-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF1707-I/P CAD Model

Description

Microchip Technology's PIC16LF1707-I/P Microcontroller

The PIC16LF1707-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This particular variant comes in a 18-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting, which makes it ideal for prototyping and educational purposes.

With its enhanced Mid-range core, the PIC16LF1707-I/P offers a significant performance improvement over its predecessors. It operates with a 32 MHz internal oscillator, providing the computational power necessary for handling a variety of tasks efficiently. The microcontroller features 14 KB of flash memory, ensuring ample space for application code, and 512 bytes of EEPROM for data storage that requires frequent updates and must be preserved between resets.

The device is equipped with 1024 bytes of RAM, allowing for robust variable and stack management. It also boasts an array of integrated peripherals, including an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication with other devices. Additionally, it has two PWM (Pulse Width Modulation) modules, which are essential for controlling motors and adjusting LED brightness, among other applications.

One of the standout features of the PIC16LF1707-I/P is its 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), which simplifies the implementation of complex sensor interfacing and signal processing tasks. The microcontroller also includes two comparators and a Capacitive Voltage Divider (CVD) for capacitive touch sensing, making it an excellent choice for user interface applications.

Moreover, the PIC16LF1707-I/P supports various communication protocols, including I2C™, SPI, and MI2C, enabling seamless integration with other devices in a system. The device operates at a low voltage range of 1.8V to 3.6V, highlighting its suitability for battery-powered and portable applications. Its low power consumption, coupled with Power-Saving Sleep mode, ensures energy efficiency for applications where power management is critical.

In summary, the PIC16LF1707-I/P from Microchip Technology is a highly capable and flexible microcontroller that offers a rich set of features, making it an excellent choice for designers looking to balance performance, power consumption, and peripheral integration in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4483 $79.3449
6+ $21.7013 $130.2078
9+ $21.0233 $189.2097
12+ $20.3453 $244.1436
15+ $19.6673 $295.0095
20+ $17.6322 $352.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess