EN
  • EN
  • DE

TPS51728RHAT

Part No TPS51728RHAT
Manufacturer Texas Instruments
Catalog Unclassified
Description TPS51728RHAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900779-TPS51728RHAT
Ultra Librarian 3D Model Ultra Librarian TPS51728RHAT CAD Model

Description

Overview of Texas Instruments TPS51728RHAT

The TPS51728RHAT from Texas Instruments is a high-performance, double-channel synchronous step-down driverless controller. This advanced power management integrated circuit (IC) is specifically designed to meet the rigorous power requirements of modern processors and platforms, particularly those found in computing applications such as notebooks, ultrabooks, and desktop computers.

Key Features

  • Efficiency: The TPS51728RHAT is engineered for efficiency, featuring a 3% system accuracy over temperature, which helps in maintaining power efficiency and reliability across various operating conditions.
  • Versatility: It supports a wide input voltage range from 3V to 28V, making it a versatile choice for various system architectures.
  • Output Voltage: The device offers two adjustable outputs, which can be finely tuned from 0.6V to 5.5V, catering to the diverse voltage requirements of different system components.
  • Synchronous Operation: Its synchronous step-down operation ensures reduced power loss and improved efficiency by integrating low RDS(on) MOSFETs.
  • Protection Features: It includes a comprehensive array of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The TPS51728RHAT is ideal for use in a broad spectrum of applications. Its primary use cases include powering the core voltage of high-performance CPUs and GPUs, as well as providing power for DDR memory, system peripherals, and additional platform functions that require a stable and efficient power supply.

Package and Availability

The device comes in a 40-pin VQFN (RHAT) package, which is designed for compact PCB layouts and optimized for thermal performance. The TPS51728RHAT is available for order from Texas Instruments and authorized distributors, ensuring easy integration into existing and new designs.

Conclusion

With its high level of integration, performance, and protection features, the TPS51728RHAT from Texas Instruments stands out as a robust solution for powering today's and tomorrow's demanding electronic systems. Its design and capabilities ensure that it can meet the needs of a wide range of power management applications, providing designers with a reliable and efficient solution.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,898 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess