EN
  • EN
  • DE

PIC16LF1566-I/SO

Part No PIC16LF1566-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 23x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16LF1566
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889561-PIC16LF1566-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1566-I/SO CAD Model

Description

PIC16LF1566-I/SO - Microchip Technology

The PIC16LF1566-I/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and versatility for a wide range of embedded applications. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, ensuring a small footprint on printed circuit boards, which is ideal for space-constrained applications.

At the heart of the PIC16LF1566-I/SO is a high-performance RISC CPU with a rich feature set, including 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM data memory. This ample memory provision allows for robust application development without the constant concern for code space. Additionally, the device operates at a voltage range of 1.8V to 3.6V, striking a perfect balance between energy efficiency and processing power, making it suitable for battery-operated and power-sensitive designs.

The microcontroller is equipped with an array of peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, offering precise analog signal measurement capabilities. It also features two PWM modules, which are essential for motor control, LED dimming, and other applications requiring pulse width modulation.

Communication with other devices is made possible through various serial interfaces, such as I2C, SPI, and EUSART, thus providing the flexibility to connect with sensors, actuators, and other microcontrollers. The PIC16LF1566-I/SO also includes a range of timers, comparators, and an array of other digital and analog peripherals that support complex functions and enhance the microcontroller's adaptability to different tasks.

With its extended temperature range and robust design, the PIC16LF1566-I/SO is built to perform reliably in challenging environments, making it a suitable choice for industrial, automotive, and consumer electronic applications. Moreover, Microchip's MPLAB X Integrated Development Environment (IDE) fully supports the device, providing developers with powerful tools for code development, simulation, and debugging.

In summary, the PIC16LF1566-I/SO by Microchip Technology is a versatile, efficient, and reliable microcontroller that provides an excellent solution for designers looking to optimize their embedded systems with a high-quality, feature-rich component.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5729 $51.5610
215+ $0.4701 $101.0715
330+ $0.4554 $150.2820
455+ $0.4407 $200.5185
590+ $0.4260 $251.3400
790+ $0.3820 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,948 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess