EN
  • EN
  • DE

SMDA05C-5E3/TR13

Part No SMDA05C-5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299079-SMDA05C-5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05C-5E3/TR13 CAD Model

Description

Microchip Technology's SMDA05C-5E3/TR13 TVS Diode Array

Microchip Technology's SMDA05C-5E3/TR13 is a robust Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is specifically engineered to safeguard five lines (four data/power lines and one ground) from destructive electrostatic discharges (ESD), electrical fast transients (EFT), and other high-energy transients.

Key Features

  • Low Clamping Voltage: The SMDA05C-5E3/TR13 offers excellent clamping voltage characteristics, ensuring that any transient voltage spikes are effectively suppressed, protecting the delicate circuits downstream.
  • Multi-Line Protection: This device is capable of protecting up to five lines, making it an efficient solution for conserving board space and enhancing protection in multi-line applications.
  • Low Leakage Current: It has a very low leakage current, which helps to minimize power loss and ensure the continued performance of the protected device.
  • SO-8 Packaging: Encased in an SO-8 package, the SMDA05C-5E3/TR13 is compact and suitable for high-density circuit board designs.
  • Peak Pulse Power: With a peak pulse power rating of 300 Watts (10/1000μs waveform), it is capable of handling significant transient power spikes without degradation.
  • RoHS & REACH Compliant: The device adheres to current environmental regulations, including RoHS and REACH, ensuring it meets global standards for hazardous substances.

Applications

The SMDA05C-5E3/TR13 is ideal for protecting a wide range of sensitive electronic devices. It is commonly used in:

  • Consumer Electronics
  • Computer Peripherals
  • Networking Equipment
  • Telecommunication Systems
  • Industrial Controllers

With its robust design and high-level protection features, the SMDA05C-5E3/TR13 from Microchip Technology is a reliable choice for engineers looking to enhance the durability and longevity of their electronic products against the rigors of electrical transients.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess