EN
  • EN
  • DE

PIC16LF1559T-I/ML

Part No PIC16LF1559T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16LF1559
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356571-PIC16LF1559T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1559T-I/ML CAD Model

Description

Product Overview: PIC16LF1559T-I/ML

The PIC16LF1559T-I/ML is a powerful 8-bit microcontroller from Microchip Technology, designed to provide an optimal balance of performance, power efficiency, and versatility for a wide range of embedded applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use and robust integration of features.

Key Features

  • CPU: The device is based on Microchip’s advanced RISC architecture, offering a maximum CPU speed of 32MHz. This provides the computational power needed for complex tasks while maintaining power efficiency.
  • Memory: It comes equipped with 3.5KB of flash program memory and 256 bytes of RAM, ensuring ample space for application code and data storage.
  • I/O Pins: The microcontroller features 18 I/O pins, which includes multiple analog inputs and digital I/Os, allowing for versatile interfacing with peripheral devices.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is critical for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers including 8-bit and 16-bit timers, as well as a Watchdog Timer, provide timing and control capabilities for a variety of applications.
  • Communication Peripherals: The PIC16LF1559T-I/ML supports serial communication with its integrated USART, SPI, and I2C modules, facilitating easy data exchange with other microcontrollers, sensors, and devices.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The device is robust and designed to operate within an extended temperature range of -40°C to +125°C.
  • Package: It is available in a 20-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The PIC16LF1559T-I/ML is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its low power consumption and rich set of integrated peripherals make it an excellent choice for designers looking to create sophisticated and power-efficient embedded systems.

Manufacturer Support

Microchip Technology provides extensive support for the PIC16LF1559T-I/ML through their MPLAB® X Integrated Development Environment (IDE) and MPLAB XC8 compiler, making development and debugging processes streamlined and efficient. Additionally, a wide range of development boards and software libraries are available to accelerate the development cycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,801 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess