EN
  • EN
  • DE

PIC16LF15356T-I/SS

Part No PIC16LF15356T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF15356
Other Names PIC16LF15356T-I/SSTR,PIC16LF15356T-I/SSDKR,PIC16LF15356T-I/SSCT,PIC16LF15356T-I/SS
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264371-PIC16LF15356T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF15356T-I/SS CAD Model

Description

Microchip Technology's PIC16LF15356T-I/SS Microcontroller

The PIC16LF15356T-I/SS is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. It is part of the enhanced Mid-range 8-bit PIC microcontroller family, which is well-known for its low power consumption and high performance.

Key Features

  • Core: The PIC16LF15356T-I/SS features a 16-bit CPU with a maximum speed of 32 MHz, providing a perfect balance between power consumption and processing capability. It is equipped with Microchip's nanoWatt XLP technology for extreme low-power operation, making it an ideal choice for battery-powered and power-sensitive applications.
  • Memory: This microcontroller comes with 28 KB of Flash memory and 2 KB of SRAM, allowing ample space for program storage and efficient data management. Additionally, it includes 256 bytes of data EEPROM for non-volatile storage requirements.
  • I/O and Peripherals: It boasts up to 35 I/O pins and a rich set of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two Comparators with Voltage Reference, a 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces like SPI, I2C, and EUSART for versatile connectivity options.
  • Timers and PWM: The device is equipped with multiple timers and four PWM channels, enabling precise timing operations and control for motor applications or LED dimming.
  • Packages: The PIC16LF15356T-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications while still providing enough pins for interfacing with other components.
  • Temperature Range: The operational temperature range of this microcontroller is from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

With its robust feature set, the PIC16LF15356T-I/SS is an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its low power consumption and extensive peripheral set make it particularly well-suited for portable and remote sensing applications where power efficiency is critical.

Whether you are developing a simple LED lighting system or a complex sensor network, the PIC16LF15356T-I/SS provides a reliable and flexible platform to build upon, backed by Microchip Technology's reputation for quality and support.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0284 $86.0568
4+ $35.3060 $141.2240
6+ $34.2019 $205.2114
7+ $33.0988 $231.6916
10+ $31.9958 $319.9580
13+ $28.6856 $372.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess