EN
  • EN
  • DE

PIC16LF1519-I/PT

Part No PIC16LF1519-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / MCU 8-bit PIC RISC 28KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792030-PIC16LF1519-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1519
Introduction Date December 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1519-I/PT CAD Model

Description

Microchip Technology PIC16LF1519-I/PT Microcontroller

The PIC16LF1519-I/PT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is a member of the renowned PIC16F family, well-known for its ease of use, versatility, and cost-effectiveness. It is particularly suited for applications requiring a significant amount of I/O capabilities and an array of integrated peripherals.

This device is equipped with a 14-bit instruction set architecture, providing a good balance between code compactness and processing power. It operates at a nominal voltage range of 1.8V to 3.6V, making it an ideal choice for battery-powered and power-sensitive applications. The PIC16LF1519-I/PT features a generous 28 KB of flash memory for program storage and 2 KB of RAM for data, which is ample for complex tasks and algorithms.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes:

  • Up to 35 I/O pins, giving designers flexibility in interfacing with external components.
  • Analog-to-digital converters (ADC) with up to 17 channels for interfacing with analog sensors and devices.
  • Multiple communication interfaces such as I2C, SPI, and EUSART, which allow for easy serial communication with other microcontrollers, sensors, and modules.
  • Four PWM modules, which are essential for controlling motors, dimming LEDs, or any application requiring precise pulse width modulation.

Furthermore, the PIC16LF1519-I/PT boasts various features to enhance system reliability and performance, such as a watchdog timer, brown-out reset, and a programmable low-voltage detection module. It also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for seamless development and troubleshooting.

The microcontroller comes in a TQFP-44 package, offering a compact footprint for space-constrained applications. Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16LF1519-I/PT is a robust and flexible microcontroller that can meet the demands of your project.

Overall, the PIC16LF1519-I/PT from Microchip Technology stands out as a reliable and versatile microcontroller option for designers looking to balance performance, power consumption, and peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess