EN
  • EN
  • DE

PIC16LF1517-I/MV

Part No PIC16LF1517-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1517
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1517IMV
Standard Package 73
Win Source Part Number 1319131-PIC16LF1517-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1517-I/MV CAD Model

Description

Microchip Technology's PIC16LF1517-I/MV Microcontroller

The PIC16LF1517-I/MV is a high-performance, 8-bit microcontroller from the reputable manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of Microchip's extensive PIC16F family, known for its versatility, reliability, and efficiency in power management.

Equipped with an enhanced Mid-range core, the PIC16LF1517-I/MV boasts a linear program memory addressing of up to 14 KB and a linear data memory addressing of 512 Bytes. The device operates at a nominal voltage range of 1.8V to 3.6V, making it an excellent choice for low-power applications. It also includes an internal oscillator, saving on external component costs and board space.

One of the standout features of the PIC16LF1517-I/MV is its extensive set of peripherals. It includes up to 25 I/O pins and features like an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. The device also supports two Capture/Compare/PWM (CCP) modules, enhancing its capability in handling various timing and control tasks.

The microcontroller's serial communication is robust, supporting both Master Synchronous Serial Port (MSSP) with SPI and I2C, and EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter) modules for full-duplex serial communication. This makes the PIC16LF1517-I/MV an ideal candidate for applications requiring complex data transfers and connectivity.

For safety-critical applications, the PIC16LF1517-I/MV includes features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation from power-up. Additionally, the microcontroller comes with Brown-out Reset (BOR) and Extended Watchdog Timer (WDT) to protect against unexpected system failures.

With its versatile feature set and low-power operation, the PIC16LF1517-I/MV is suitable for a broad spectrum of applications, including automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices. Its compact 28-pin UQFN package allows for space-saving designs in complex circuits.

Overall, the PIC16LF1517-I/MV from Microchip Technology is a powerful and efficient solution for designers looking to optimize their embedded systems with a reliable and feature-rich microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3366 $50.0196
15+ $6.8403 $102.6045
23+ $6.6266 $152.4118
32+ $6.4128 $205.2096
41+ $6.1991 $254.1631
54+ $5.5578 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,245 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess