EN
  • EN
  • DE

PIC16LC926-I/L

Part No PIC16LC926-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 68PLCC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 336 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC16LC926
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC926-I/L-NDR
Standard Package 19
Win Source Part Number 1318988-PIC16LC926-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16LC926-I/L CAD Model

Description

Microchip Technology's PIC16LC926-I/L Microcontroller

The PIC16LC926-I/L is a versatile and powerful microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This MCU is part of Microchip's renowned PIC family, known for its user-friendly and robust integrated circuits that are widely used in a variety of applications.

The PIC16LC926-I/L operates with a low-voltage programming capability, making it suitable for battery-operated and power-sensitive applications. It is housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides ample I/O lines for complex tasks and connectivity. The device is characterized for operation from -40°C to 85°C (industrial temperature range), ensuring reliable performance in a wide range of environmental conditions.

With its 8-bit architecture, the PIC16LC926-I/L offers a balance between performance and power consumption. It features a precision internal oscillator, saving on external component costs and board space. The MCU includes 14KB of flash memory for program storage, which is ample for many applications, and 368 bytes of RAM for data handling. It also boasts an impressive array of peripherals including two Capture/Compare/PWM (CCP) modules, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™ bus, and an 8-bit timer/counter with 8-bit programmable prescaler.

Additionally, the PIC16LC926-I/L has an Analog-to-Digital Converter (ADC) with up to 5 channels, allowing it to interface with analog sensors and transducers directly. Enhanced features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) contribute to the robustness of the design by ensuring reliable operation through various system anomalies.

The MCU supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the device, even after it has been placed in a circuit. This feature greatly enhances the flexibility and maintainability of the end product. For developers, Microchip provides comprehensive development tools, software libraries, and support to streamline the design process and bring products to market faster.

Whether you are developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16LC926-I/L provides a cost-effective and flexible MCU solution to meet your design requirements.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2900 $51.4800
29+ $3.5200 $102.0800
44+ $3.4100 $150.0400
61+ $3.3000 $201.3000
79+ $3.1900 $252.0100
105+ $2.8600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess