EN
  • EN
  • DE

PIC16LC923-04I/PT

Part No PIC16LC923-04I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontroller with LCD Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 176 x 8
Supply Voltage 2.5 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1238080-PIC16LC923-04I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC923
Introduction Date August 12, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16LC923-04I/PT CAD Model

Description

Microchip PIC16LC923-04I/PT Microcontroller

The Microchip PIC16LC923-04I/PT is a versatile and powerful microcontroller that is part of Microchip's renowned PIC family, known for their robust performance and flexibility. This particular model is designed to cater to a wide range of applications, from industrial controls to consumer electronics, automotive systems, and beyond.

At the heart of the PIC16LC923-04I/PT is a high-performance RISC CPU, which ensures efficient processing with a speed of up to 4 MHz. The device operates at a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with various electronic components.

This microcontroller features 7 KB of flash memory, providing ample space for program storage, and 192 bytes of RAM for data handling. Additionally, it is equipped with 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

The PIC16LC923-04I/PT also boasts a rich set of peripherals, including:

  • An 8-channel, 10-bit Analog-to-Digital Converter (ADC), allowing the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for timing tasks, generating PWM signals, and interfacing with external hardware.
  • A synchronous serial port that can be configured for SPI or I2C communication, enabling the microcontroller to communicate with other ICs, sensors, and peripheral devices.
  • Two 8-bit timers and one 16-bit timer, which are crucial for timing operations, event counting, and generating accurate delays.

The device is packaged in a 44-pin TQFP (Thin Quad Flat Pack), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Microchip's PIC16LC923-04I/PT is supported by the MPLAB Integrated Development Environment (IDE), which provides a comprehensive suite of tools for code development, simulation, and debugging. This, combined with the availability of in-circuit programming and debugging, makes development and prototyping with this microcontroller a streamlined and efficient process.

Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the PIC16LC923-04I/PT offers the perfect blend of performance, power efficiency, and flexibility to meet the demands of your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3609 $52.3308
28+ $3.5782 $100.1896
44+ $3.4664 $152.5216
60+ $3.3546 $201.2760
78+ $3.2428 $252.9384
104+ $2.9073 $302.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess