EN
  • EN
  • DE

2SJ518AZTR-E

Part No 2SJ518AZTR-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 2A 4-Pin(3+Tab) UPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158700-2SJ518AZTR-E
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ518
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ518AZTR-E CAD Model

Description

Product Overview

The 2SJ518AZTR-E is a highly efficient P-channel MOSFET designed to meet the diverse needs of electronic enthusiasts and professional engineers seeking reliable solutions for power management applications. Manufactured using advanced semiconductor technology, this component offers optimal performance for modern electronic systems, ensuring robust operations in a compact format.

Features and Benefits

  • Low On-Resistance: Minimal power dissipation and enhanced energy efficiency, suitable for battery-powered devices.
  • High-Speed Switching: Fast response time ensures efficient power management and lower energy loss.
  • Temperature Stability: Maintains consistent performance across varying thermal conditions, improving system durability.
  • Compact Package: Space-saving design that integrates seamlessly into a variety of circuit boards.

Applications and Projects

  • DC-DC Converters: Utilize in power regulation circuits for converting DC voltage levels to meet specific operational requirements.
  • Battery Management Systems: Ideal for handling charging and discharging cycles efficiently in portable electronics.
  • Switching Regulators: Implement in systems requiring dynamic voltage and current handling capabilities.
  • Load Switches: Perfect for use in controlling power distribution to various parts of electronic devices, ensuring safe operation.

Additional Details

With its superior structural integrity and high-performance specifications, the 2SJ518AZTR-E stands as an essential component in electronic design, particularly for applications demanding high efficiency and reliability. Engineered to support sustainable technology development, it aligns with modern eco-friendly goals by conserving electrical energy and minimizing waste. Its capability to handle significant power levels while maintaining a focus on efficiency makes it a valuable asset in any electronics toolkit. Whether you are developing compact consumer gadgets or extensive industrial systems, the 2SJ518AZTR-E promises to deliver reliable operation and longevity.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 954 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess