EN
  • EN
  • DE

PIC16LC782-I/P

Part No PIC16LC782-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x8b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16LC782
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC782-I/P-NDR,PIC16LC782I/P
Standard Package 22
Win Source Part Number 1319252-PIC16LC782-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC782-I/P CAD Model

Description

Microchip Technology's PIC16LC782-I/P Microcontroller

The PIC16LC782-I/P is a powerful 8-bit microcontroller from Microchip Technology, designed to provide a versatile and efficient solution for a wide range of embedded applications. This microcontroller is part of Microchip's extensive PIC family, which is renowned for its ease of use, low power consumption, and reliable performance.

Featuring a robust architecture, the PIC16LC782-I/P operates at a standard industrial temperature range, making it suitable for challenging environmental conditions. The device is housed in a convenient DIP (Dual In-line Package), which allows for easy insertion into standard breadboards and sockets, simplifying the prototyping and testing processes for engineers and hobbyists alike.

At the heart of the PIC16LC782-I/P is a high-performance RISC CPU with a rich instruction set optimized for control applications. The microcontroller comes with 1.75KB of program memory and 64 bytes of data RAM, providing ample space for small to medium complexity programs. Additionally, it includes an integrated EEPROM with 128 bytes of non-volatile memory, ideal for storing configuration parameters or small amounts of data that must persist through power cycles.

The device is equipped with an array of peripherals that greatly expand its capabilities. These include two flexible 8-bit timers, a watchdog timer for system reliability, and an 8-channel 8-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and transducers. The inclusion of a synchronous serial port (SSP) with SPI and I2C capabilities allows for seamless communication with other microcontrollers, sensors, and peripheral devices.

For applications requiring user interaction, the PIC16LC782-I/P provides 13 I/O pins, which can be configured as input or output, allowing for the connection of switches, LEDs, and other components. The microcontroller also features power-saving modes, such as sleep and idle, to ensure efficient energy usage in battery-powered applications.

In summary, the PIC16LC782-I/P from Microchip Technology is a versatile and reliable microcontroller that offers a perfect blend of performance, memory, and peripherals, suitable for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess