EN
  • EN
  • DE

PIC16LC717-E/SS

Part No PIC16LC717-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16LC717
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814430-PIC16LC717-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC717-E/SS CAD Model

Description

Microchip Technology PIC16LC717-E/SS Microcontroller

The PIC16LC717-E/SS is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This sophisticated MCU is designed to deliver exceptional power and flexibility for a wide range of embedded applications. With its robust architecture and comprehensive set of features, it's an ideal solution for designers looking to enhance their projects with reliable and efficient control systems.

At the heart of the PIC16LC717-E/SS lies a powerful RISC processor core that can execute most instructions in just a single cycle, providing the speed necessary to handle complex tasks efficiently. The device is equipped with 2048 bytes of flash memory, which is not only ample for storing application code but also offers the advantage of being reprogrammable, thus enabling easy updates and iterations during the development phase.

This microcontroller also boasts 128 bytes of RAM and 256 bytes of EEPROM data memory, providing sufficient space for temporary data storage and non-volatile storage of configuration settings or small amounts of data that must be preserved across power cycles.

The PIC16LC717-E/SS features an impressive array of peripherals, including:

  • An 8-channel, 8-bit analog-to-digital converter (ADC) which allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • A synchronous serial port (SSP) with SPI and I²C capabilities, offering easy connectivity with other microcontrollers, sensors, and peripherals.
  • Two capture/compare/PWM modules that provide enhanced capabilities for controlling motors, creating PWM signals, and measuring external events.

Furthermore, this microcontroller operates within a voltage range of 4.0V to 5.5V, making it versatile for various power environments. Its 28-pin SSOP (Shrink Small Outline Package) allows for a compact footprint on the PCB, which is particularly beneficial for space-constrained applications.

With its rich set of features, the PIC16LC717-E/SS is a perfect choice for projects in automotive, consumer electronics, industrial control systems, and Internet of Things (IoT) devices, where reliability, efficiency, and a small form factor are paramount.

For detailed technical specifications, datasheets, and support resources, developers and engineers are encouraged to visit the official Microchip Technology website or contact their support team.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9027 $62.3189
16+ $7.3042 $116.8672
25+ $7.0767 $176.9175
34+ $6.8480 $232.8320
44+ $6.6193 $291.2492
59+ $5.9355 $350.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess