EN
  • EN
  • DE

PIC16LC620A-04I/SO

Part No PIC16LC620A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC620A-04ISO,PIC16LC620A-04ISO-NDR
Standard Package 42
Win Source Part Number 1318842-PIC16LC620A-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC620A-04I/SO CAD Model

Description

Microchip Technology's PIC16LC620A-04I/SO Microcontroller

The PIC16LC620A-04I/SO is a high-performance, low-power microcontroller from Microchip Technology, renowned for its reliability and versatility in a wide range of embedded applications. This 8-bit CMOS microcontroller is part of the PIC16 family, which is well-suited for automation, consumer electronics, automotive industries, and more due to its robust architecture and rich feature set.

With an operating speed of 4 MHz, the PIC16LC620A-04I/SO offers a perfect balance between power consumption and processing speed, making it ideal for battery-operated devices or applications requiring energy efficiency. The device comes in a sleek SOIC (Small Outline Integrated Circuit) package with 18 pins, providing a compact footprint that is beneficial for space-constrained designs.

One of the key features of this microcontroller is its EEPROM memory, which allows for data retention without power and enables easy data storage and access. The device includes 128 bytes of EEPROM, along with 1.5 KB of flash memory for program storage, and 80 bytes of RAM for data manipulation. This combination of memory options provides developers with the flexibility to implement complex programs and data storage operations.

The PIC16LC620A-04I/SO also boasts a range of built-in peripherals, including an 8-bit timer, a watchdog timer, and an on-chip oscillator. These integrated features reduce the need for additional components, simplifying the design process and saving board space. Additionally, its I/O ports offer versatile interface options with the external world, allowing for the control of a variety of sensors, actuators, and other peripherals.

For ease of programming and debugging, the PIC16LC620A-04I/SO supports In-Circuit Serial Programming™ (ICSP™) technology, enabling developers to program the microcontroller after it has been placed in a circuit. This feature is a significant advantage for maintaining and updating the firmware of embedded systems without the need for additional hardware.

Overall, the PIC16LC620A-04I/SO microcontroller is a reliable and cost-effective solution for designers looking to develop sophisticated electronic products with minimal power consumption and a small form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess