EN
  • EN
  • DE

PIC16LC57C-04/SS

Part No PIC16LC57C-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP / MCU 8-bit PIC RISC 3KB PROM 5V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 72 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792012-PIC16LC57C-04/SS
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LC57
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC57C-04/SS CAD Model

Description

Microchip Technology PIC16LC57C-04/SS Microcontroller

The PIC16LC57C-04/SS is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This microcontroller is part of Microchip's extensive PIC family, known for their ease of use and robust feature sets. The 'C' in its name indicates CMOS technology, which ensures low power consumption, while 'L' signifies a low-voltage version of the standard PIC16 series.

Operating at a speed of 4 MHz, the PIC16LC57C-04/SS provides a solid balance between processing speed and power efficiency. It is housed in a small 20-lead SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications. This package type is not only space-efficient but also beneficial for automated assembly processes, offering a good compromise between board space and ease of handling.

The microcontroller features 2 KB of on-board EPROM program memory, which is sufficient for many simple control tasks and applications. It also includes 72 bytes of data RAM and 128 bytes of EEPROM for data storage. The EEPROM is particularly useful for storing non-volatile data that must be preserved between power cycles, such as configuration parameters or user preferences.

With 20 I/O pins, the PIC16LC57C-04/SS offers considerable flexibility for interfacing with sensors, actuators, and other peripherals. These I/O lines can be programmed as inputs or outputs, allowing the microcontroller to interact with a wide range of external devices. Additionally, the microcontroller supports features like an 8-bit timer and a watchdog timer, which are essential for time-sensitive tasks and ensuring system reliability.

Microchip's PIC16LC57C-04/SS is supported by the company's MPLAB integrated development environment (IDE), which provides a comprehensive suite of tools for code development, simulation, and debugging. This support, combined with the extensive documentation and community resources available for PIC microcontrollers, makes the PIC16LC57C-04/SS an accessible and versatile choice for both novice and experienced developers alike.

Whether you're designing an industrial control system, consumer electronics, or an automotive application, the PIC16LC57C-04/SS microcontroller offers the performance, power efficiency, and flexibility needed to meet the demands of your project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess