EN
  • EN
  • DE
  • IT

ADS1118IDGST

Part No ADS1118IDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Small, Low-Power, SPI-Compatible, 16-Bit Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Name ADS1118
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.ti.com
Manufacturer Package 10-VSSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C
Features PGA, Temperature Sensor
Voltage - Supply, Digital 2 V ~ 5.5 V
Operating Supply Voltage 2 V ~ 5.5 V
Reference Type Internal
Architecture Sigma-Delta
Number of Converters 1
Configuration MUX-PGA-ADC
Data Interface SPI
Input Type Differential, Single Ended
Number of Inputs 2, 4
Sampling Rate 860
Resolution 16
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Win Source Part Number 1141600-ADS1118IDGST
Application Field Used in Test & Measurement, Portable Devices, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian ADS1118IDGST CAD Model

Description

The ADS1118IDGST from Texas Instruments is a high-precision, 16-bit Analog-to-Digital Converter (ADC) that offers a multitude of features packed into a small form factor, making it an ideal choice for applications requiring high-resolution measurement and low power consumption. Its versatility and performance make it suitable for a wide range of applications, including portable instrumentation, battery monitoring, temperature sensing, and precision data acquisition.

Key Features

  • Resolution: 16-bit
  • Sample Rate: Up to 860 samples per second (SPS)
  • Input Type: Differential and single-ended inputs
  • Interface: SPI-compatible serial interface
  • Operating Voltage: 2.0V to 5.5V
  • Integrated Features: Onboard temperature sensor, internal voltage reference, and oscillator
  • Package: 10-pin VSSOP (Very Small Shrink Outline Package)

Performance and Integration

The ADS1118IDGST is known for its exceptional performance, providing high-precision data conversion with minimal power consumption. It integrates a low-drift voltage reference and an oscillator which eliminates the need for external components and simplifies design. The onboard temperature sensor further extends its capabilities, enabling temperature monitoring without additional hardware.

Applications

Designed to be versatile, the ADS1118IDGST can be used in a variety of applications. It is particularly well-suited for battery-powered devices due to its low power requirements. In industrial settings, it serves as a reliable component for process control and monitoring systems. For consumer electronics, it can enhance the accuracy of devices like handheld meters, medical equipment, and fitness gadgets.

Conclusion

With its combination of high-precision, low power consumption, and integrated features, the Texas Instruments ADS1118IDGST ADC offers a compact, efficient solution for a wide range of data conversion needs. Its robust design and ease of integration make it a go-to choice for engineers and designers looking to enhance the performance and functionality of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1380 $51.3120
58+ $1.7543 $101.7494
89+ $1.6995 $151.2555
122+ $1.6447 $200.6534
158+ $1.5898 $251.1884
211+ $1.4254 $300.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess