EN
  • EN
  • DE

PIC16LC56A-04/P

Part No PIC16LC56A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LC56
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC56A-04/P-NDR
Standard Package 25
Win Source Part Number 1316721-PIC16LC56A-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC56A-04/P CAD Model

Description

Product Overview: PIC16LC56A-04/P Microcontroller

The PIC16LC56A-04/P is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This particular model is part of the PIC16 family, renowned for their versatility and reliability in a wide range of embedded applications. The PIC16LC56A-04/P is designed to offer a perfect blend of power efficiency and operational capability, making it a suitable choice for designers who require a compact yet powerful microcontroller.

Key Features:

  • CPU: The PIC16LC56A-04/P is built around an 8-bit CPU, capable of executing powerful instructions with a minimum of cycles, ensuring efficient use of processing power and energy.
  • Operating Speed: It operates at a speed of 4 MHz, providing a solid balance between speed and power consumption, suitable for battery-powered or power-sensitive applications.
  • Program Memory: With an onboard OTP (One-Time Programmable) program memory, it allows for reliable storage of the application code.
  • I/O Ports: The device features 12 I/O pins which can be configured for various input/output functionalities, providing flexibility in interfacing with other peripherals and devices.
  • Timers: Equipped with an 8-bit timer, the PIC16LC56A-04/P can handle timing and control operations without additional external components.
  • Power-Saving Modes: It supports multiple power-saving modes, such as sleep mode, to extend battery life in portable applications.
  • Package: The MCU is available in a PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy soldering on PCBs.

Applications:

The versatility of the PIC16LC56A-04/P makes it ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Home Automation

Why Choose the PIC16LC56A-04/P?

Designers and engineers opt for the PIC16LC56A-04/P for its ease of use, low power consumption, and the robust support provided by Microchip Technology, including comprehensive technical documentation, development tools, and software libraries. Its adaptability makes it a go-to microcontroller for both simple and complex designs, ensuring a cost-effective solution without compromising on performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess