EN
  • EN
  • DE

PIC12C508A-04I/MF

Part No PIC12C508A-04I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8DFNS / MCU 8-bit PIC RISC 768B PROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791868-PIC12C508A-04I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C508
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C508A-04I/MF CAD Model

Description

Microchip Technology's PIC12C508A-04I/MF Microcontroller

The PIC12C508A-04I/MF is a highly efficient 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance for a wide range of embedded applications. This compact and versatile MCU is ideal for space-constrained and power-sensitive projects due to its small form factor and low power consumption.

Key Features:

  • Core: The microcontroller is built on a PIC architecture, which is renowned for its simplicity and ease of use. The 8-bit processor allows for straightforward programming and sufficient processing power for numerous applications.
  • Speed: It operates at a speed of 4 MHz, providing a balanced compromise between performance and power consumption, making it suitable for battery-operated devices.
  • Program Memory: The device comes with 768 bytes of on-board programmable ROM, allowing users to store their application code within the microcontroller itself.
  • Data Memory: It features 25 bytes of RAM, which can be used for temporary data storage and manipulation during operation.
  • I/O Pins: The microcontroller offers 6 general-purpose I/O pins that can be configured to interface with various peripherals such as sensors, actuators, and communication devices.
  • Power-Saving Modes: It includes power-saving features such as a sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Operating Voltage: The PIC12C508A-04I/MF operates within a voltage range of 2.5V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: This microcontroller is designed to function reliably in industrial temperature ranges from -40°C to +85°C, making it robust for challenging environments.
  • Packaging: The device is available in an 8-pin SOIC package, ensuring a compact footprint for space-sensitive designs.

With its combination of performance, power efficiency, and small package size, the PIC12C508A-04I/MF from Microchip Technology is an excellent choice for designers looking to implement cost-effective and reliable solutions in their embedded systems. Whether it is for consumer electronics, automotive applications, or industrial automation, this microcontroller provides the necessary features to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess