EN
  • EN
  • DE

PIC16HV753-E/SL

Part No PIC16HV753-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5 V
Data Converters A/D 8x10b, D/A 1x9b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1088561-PIC16HV753-E/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16HV753-E/SL CAD Model

Description

Product Overview: PIC16HV753-E/SL

The PIC16HV753-E/SL is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require an integrated analog feature set in a low pin count device. This microcontroller is particularly well-suited for automotive, industrial, appliances, and consumer electronics where size, cost, and power efficiency are critical.

Key Features

  • Core: The device is built around Microchip’s popular PIC architecture, providing a reliable and efficient processing core with a maximum CPU speed of 20 MHz.
  • Memory: It comes equipped with 1.75 KB of flash memory for program storage, 64 bytes of EEPROM for data storage, and 128 bytes of RAM for temporary data manipulation.
  • I/O and Peripherals: The PIC16HV753-E/SL offers 6 I/O pins, which include an integrated analog-to-digital converter (ADC) with up to 4 channels, providing up to 10-bit resolution. It also features a comparator and a timer module for versatile peripheral integration.
  • High-Voltage Operation: Unique to this variant is its ability to operate directly from a high-voltage supply (up to 15V) without the need for external voltage regulators, making it ideal for high-voltage automotive and industrial applications.
  • Power Management: The device includes a range of power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power-up sequences.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring stable performance in harsh environmental conditions.
  • Packaging: The microcontroller is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The versatile nature of the PIC16HV753-E/SL makes it suitable for a variety of applications, including:

  • Automotive systems such as body control modules and sensor interfaces
  • Industrial control systems like small motor controllers
  • Consumer electronics including smart sensors and lighting systems
  • Battery management and power supply circuits

With its robust feature set and high-voltage capability, the PIC16HV753-E/SL from Microchip Technology stands out as a versatile and efficient solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2529 $61.0116
10+ $12.5156 $125.1560
15+ $12.1240 $181.8600
20+ $11.7325 $234.6500
26+ $11.3421 $294.8946
35+ $10.1686 $355.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess