Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16HV610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920658-PIC16HV610-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16HV610-E/ST CAD Model

Description

Microchip Technology's PIC16HV610-E/ST Microcontroller

The PIC16HV610-E/ST is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded control applications. This versatile MCU operates with a high-voltage (HV) technology, making it suitable for applications that require direct operation from high voltage sources, thus reducing the need for external components and simplifying circuit design.

Featuring an enhanced mid-range core, the PIC16HV610-E/ST provides users with an efficient instruction set that accelerates execution times and improves code density, making it an ideal choice for space-constrained applications. With its 14-pin TSSOP (Thin Shrink Small Outline Package) form factor, this microcontroller seamlessly integrates into compact designs, maintaining a small footprint while offering robust functionality.

The device comes equipped with 1.75 KB of flash memory for program storage, ensuring ample space for application code. Additionally, it boasts 64 bytes of EEPROM, which provides reliable data storage for calibration values or device configuration settings that may need to be preserved during power cycles. The microcontroller also includes 64 bytes of RAM for efficient data handling and processing.

One of the key features of the PIC16HV610-E/ST is its integrated high-voltage I/O pins, which can directly interface with systems operating at higher voltages, thus eliminating the need for level shifters. This feature is particularly beneficial in power control systems, automotive applications, and other high-voltage environments.

Other notable features include an onboard 8-bit timer, watchdog timer, and an analog comparator that enhance the microcontroller's capabilities in system management and real-time monitoring tasks. The device also supports various communication protocols, such as SPI and I2C, enabling seamless data exchange with other peripherals and microcontrollers.

For developers, Microchip Technology provides a comprehensive suite of development tools for the PIC16HV610-E/ST, including software libraries, development boards, and the MPLAB® X Integrated Development Environment (IDE). These tools facilitate rapid development and debugging, helping to accelerate time-to-market for products that incorporate this versatile microcontroller.

In summary, the PIC16HV610-E/ST from Microchip Technology is a powerful and flexible solution for a multitude of high-voltage applications where space, efficiency, and ease of integration are key considerations.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention