Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA3290
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566711-ATMEGA3290PV-10AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA3290PV-10AU CAD Model

Description

Microchip Technology ATMEGA3290PV-10AU Microcontroller

The ATMEGA3290PV-10AU is a high-performance, low-power AVR® 8-bit microcontroller from the prestigious Microchip Technology. This advanced microcontroller is designed to provide an optimal balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the ATMEGA3290PV-10AU lies a powerful RISC CPU with a maximum operating frequency of 10 MHz. This robust processor is complemented by 32KB of in-system self-programmable flash memory, 2KB of EEPROM, and 2KB of internal SRAM. Such memory provisions ensure ample space for complex applications and the flexibility for data storage and manipulation.

The device operates at a voltage range of 1.8V to 5.5V, providing designers with the versatility to use it in environments that demand either low power consumption or higher voltages for noise immunity. The microcontroller's advanced RISC architecture enables it to execute most instructions in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz and optimizing the power consumption versus processing speed trade-off.

Additional features of the ATMEGA3290PV-10AU include an array of peripherals that enhance its functionality. It boasts a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise sensor readings and analog input processing. The device also includes multiple 8-bit and 16-bit timers, PWM channels, and a six-channel event system for complex event handling and pulse-width modulation tasks.

Communication with other devices is facilitated through a variety of interfaces, including USART, SPI, and a two-wire serial interface (TWI) for I2C communication. This connectivity ensures that the ATMEGA3290PV-10AU can be easily integrated into larger systems or operate as a central controller within a network of devices.

The ATMEGA3290PV-10AU is packaged in a 100-pin TQFP (Thin Quad Flat Package), which allows for a compact design footprint while still providing ample I/O lines for interfacing with external components. Its robust design and comprehensive feature set make it a versatile and reliable choice for designers looking to create sophisticated and power-efficient applications.

Overall, the ATMEGA3290PV-10AU from Microchip Technology is a testament to the company's commitment to providing innovative and high-quality microcontroller solutions for the ever-evolving demands of modern electronics.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1016 $68.4064
8+ $14.0321 $112.2568
13+ $13.5936 $176.7168
18+ $13.1551 $236.7918
23+ $12.7166 $292.4818
30+ $11.4010 $342.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,409 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention