EN
  • EN
  • DE

PIC16F913-E/SO

Part No PIC16F913-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F913
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655369-PIC16F913-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F913-E/SO CAD Model

Description

Microchip Technology's PIC16F913-E/SO Microcontroller

The PIC16F913-E/SO is a versatile and powerful microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the PIC16F family, known for its robust architecture, rich feature set, and ease of use. The PIC16F913-E/SO is ideally suited for a wide range of applications, from industrial control systems to consumer electronics, automotive, and more.

At the heart of the PIC16F913-E/SO is a high-performance RISC CPU with a rich instruction set that enables efficient handling of complex tasks. The device operates at a maximum frequency of 20 MHz, providing the computational power necessary for demanding applications. It comes with 7 KB of flash memory, which is ample space for storing application code, and 256 bytes of EEPROM, which is useful for non-volatile data storage. With 256 bytes of RAM, this microcontroller can handle multitasking operations and data manipulation effectively.

The PIC16F913-E/SO is equipped with a variety of built-in peripherals that greatly expand its capabilities. These include an 8-channel 10-bit Analog-to-Digital Converter (ADC) which allows for precise measurement of analog signals, two comparators for voltage comparison, and a Capture/Compare/PWM (CCP) module for enhanced control over power and motor applications. In addition, it features a synchronous serial port that can be configured for SPI or I2C communication, enabling easy integration with other digital systems and sensors.

With its 35 I/O pins, the PIC16F913-E/SO offers flexibility in interfacing with external devices, and its in-circuit serial programming capability allows for easy updates to the application firmware. The device is available in a 28-pin SOIC package, which is ideal for space-constrained applications. Furthermore, it supports a wide operating voltage range of 2.0V to 5.5V, accommodating various power supply requirements.

Microchip Technology provides comprehensive development tools and software support for the PIC16F913-E/SO, including the MPLAB IDE and MPLAB X IDE, which facilitate rapid development and debugging of applications. This, combined with the microcontroller's rich set of features, makes the PIC16F913-E/SO a highly adaptable solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess