Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238208-PIC18F2580-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F258
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F2580-E/SO CAD Model

Description

The PIC18F2580-E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications, from automotive systems to industrial automation. This 8-bit MCU is a member of the popular PIC18F family, known for its enhanced features, including a rich set of peripherals and robust interrupt system.

Key Features

  • Advanced RISC Architecture: The PIC18F2580-E/SO is built on a powerful RISC architecture that enables fast processing with a C-optimized instruction set, allowing complex tasks to be executed with minimal code size and maximum efficiency.
  • High Memory Capacity: It boasts a substantial program memory of 32KB Flash and 1536 bytes of RAM, providing ample space for complex applications and data storage.
  • Robust Peripheral Set: This MCU comes with a variety of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, three Enhanced Capture/Compare/PWM (ECCP) modules, and two standard CCP modules for versatile control applications.
  • CAN Communication: One of the standout features of the PIC18F2580-E/SO is its integrated CAN (Controller Area Network) module, compliant with the CAN 2.0B standard, making it ideal for automotive and networked industrial applications.
  • Serial Communication: It also supports multiple serial communication interfaces, such as USART, SPI, and I2C, for easy connectivity and data exchange with external devices.
  • Power Management: The MCU features Power Managed modes, which include Power-on Reset, Brown-out Reset, and Sleep mode for efficient power usage.
  • Temperature Range: This device operates over an extended temperature range, making it suitable for use in harsh environments.

Package and Quality

The PIC18F2580-E/SO is offered in a 28-lead SOIC package, providing a compact footprint for space-constrained applications. Microchip ensures high reliability and performance by adhering to stringent quality control measures throughout the manufacturing process.

Applications

Suitable for a wide range of applications, the PIC18F2580-E/SO excels in areas such as:

  • Automotive systems, including engine management and CAN network communication
  • Industrial control systems
  • Robotics and automated machinery
  • Smart home devices and building automation
  • Medical devices and instrumentation

Overall, the PIC18F2580-E/SO by Microchip Technology is a versatile and powerful microcontroller that brings together advanced features and reliable performance to meet the demands of modern embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention