EN
  • EN
  • DE

PIC16F88-E/ML

Part No PIC16F88-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792005-PIC16F88-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F88
Introduction Date August 28, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F88-E/ML CAD Model

Description

Microchip Technology's PIC16F88-E/ML Microcontroller

The PIC16F88-E/ML from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and flexibility for a wide range of embedded applications. This 8-bit microcontroller, housed in a 28-pin QFN package, is built on Microchip's advanced RISC architecture, providing a robust platform for designers who demand low-power operation without sacrificing computational power.

Key Features:

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, with an operating speed of up to 20MHz, and a DC - 20 MIPS throughput at 20MHz.
  • Enhanced Flash Memory: Comes with 7 KB of on-board flash memory, ensuring ample space for complex programs and the flexibility for future updates.
  • Integrated Peripherals: Includes versatile peripherals such as two PWM channels, 7 analog inputs, and a synchronous serial port capable of SPI and I2C for enhanced connectivity.
  • Flexible Oscillator Structure: Supports a wide range of clock sources including a precision internal oscillator, which reduces the need for external components.
  • Power-Saving Modes: Features multiple power-saving modes including Idle and Power-down modes, which significantly extend battery life in portable applications.

The PIC16F88-E/ML also boasts an impressive array of analog and digital features. Its 256 bytes of EEPROM data memory make it ideal for applications requiring on-board non-volatile storage, while its 368 bytes of RAM ensure smooth operation even in data-intensive scenarios. The device's 10-bit, 7-channel Analog-to-Digital Converter (ADC) allows for accurate analog signal acquisition, making it suitable for sensor interfacing and data acquisition tasks.

Designed for reliability, the PIC16F88-E/ML includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation from power-up. The microcontroller's programmable Brown-out Reset (BOR) and Extended Watchdog Timer (WDT) safeguard against unexpected under-voltage or software malfunctions.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F88-E/ML provides a cost-effective solution with its rich feature set and Microchip's commitment to quality. Its small footprint and extensive support resources, including development tools and software libraries, make it an excellent choice for both novice and experienced developers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.7743 $105.5486
3+ $43.3021 $129.9063
5+ $41.9484 $209.7420
6+ $40.5959 $243.5754
8+ $39.2423 $313.9384
10+ $35.1825 $351.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess