EN
  • EN
  • DE

AT91M42800A-33CI

Part No AT91M42800A-33CI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 33MHz
Number of I/O 54
Program Memory Type ROMless
Data RAM Size 8K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-BGA (13x13)
Win Source Part Number 1019836-AT91M42800A-33CI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT91M42800A-33CI CAD Model

Description

Microchip Technology AT91M42800A-33CI Microcontroller

The AT91M42800A-33CI is a high-performance microcontroller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the AT91 series, which is renowned for its integration of an ARM7TDMI processor core with on-chip memory and a wide range of peripherals. The device is particularly suitable for applications that require a high level of processing power, flexible interfacing options, and low power consumption.

The AT91M42800A-33CI operates at a maximum frequency of 33 MHz, which enables it to handle complex tasks and algorithms efficiently. It comes with 4MB of on-chip SRAM, providing ample space for data storage and manipulation without the need for external memory components. This not only simplifies the design of the end product but also helps to reduce the overall system cost and power consumption.

One of the key features of this microcontroller is its extensive set of peripherals. It includes multiple serial communication interfaces such as USART, SPI, and SSC, allowing for easy connection to other devices and modules. Additionally, it has a robust set of I/O lines, timers, and PWM channels, making it ideal for controlling a variety of external hardware components.

The AT91M42800A-33CI also boasts a strong focus on security and reliability. It offers features such as a watchdog timer and a brown-out detector to ensure stable operation under varying conditions. Furthermore, the microcontroller supports a wide range of operating voltages and temperatures, making it suitable for industrial and other demanding environments.

With its advanced architecture and comprehensive feature set, the AT91M42800A-33CI is an excellent choice for designers looking to develop sophisticated and power-efficient applications in fields such as industrial control, consumer electronics, medical devices, and IoT. Its combination of performance, integration, and reliability makes it a valuable component in any embedded system project.

For developers, Microchip Technology provides extensive support including development tools, software libraries, and application notes to facilitate the design and implementation process, ensuring a smooth path from prototype to production.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0691 $63.4837
16+ $7.4405 $119.0480
25+ $7.2084 $180.2100
34+ $6.9762 $237.1908
43+ $6.7429 $289.9447
58+ $6.0464 $350.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess