EN
  • EN
  • DE

PIC16F877-ES/L

Part No PIC16F877-ES/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348586-PIC16F877-ES/L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F877-ES/L CAD Model

Description

Microchip Technology's PIC16F877-ES/L Microcontroller

The PIC16F877-ES/L from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a wide range of embedded applications. Designed with a focus on ease-of-use and flexibility, this microcontroller is ideal for designers looking to implement advanced control systems without the overhead of unnecessary complexity.

At the heart of the PIC16F877-ES/L lies a high-performance RISC CPU, providing users with the efficiency of Microchip's legendary PIC architecture. With a rich set of features, including 14KB of program memory, 368 bytes of RAM, and 256 bytes of EEPROM, this microcontroller can handle a variety of tasks with ease. Its flash memory technology ensures long-term reliability and allows for easy reprogramming and updates, making it a sustainable choice for evolving project requirements.

The device boasts a comprehensive suite of peripherals that greatly expand its capabilities. These include:

  • Up to 33 input/output (I/O) pins, giving designers the freedom to connect a multitude of sensors, actuators, and other components.
  • Analog-to-digital converter (ADC) with up to 10-bit resolution, enabling precise measurement of analog signals.
  • Multiple timers and capture/compare/PWM functions that enhance the management of timing-related tasks.
  • Serial communication interfaces such as USART, SPI, and I2C, ensuring seamless integration with other microcontrollers, sensors, and peripheral devices.
  • An in-circuit debugger for streamlined debugging and development.

The PIC16F877-ES/L operates within a voltage range of 4.0V to 5.5V, striking a good balance between performance and power consumption. Its wide operating temperature range makes it suitable for industrial applications where reliability under extreme conditions is paramount.

Overall, the PIC16F877-ES/L is a robust and reliable microcontroller that encapsulates Microchip's commitment to quality and innovation. Whether you're designing consumer electronics, automotive systems, or IoT devices, this microcontroller provides a solid foundation for your project, ensuring long-term performance and adaptability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess