EN
  • EN
  • DE

PIC16F877-04I/PT

Part No PIC16F877-04I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-pin 8-Bit CMOS FLASH Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238048-PIC16F877-04I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC16F877
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F877-04I/PT CAD Model

Description

Product Overview: PIC16F877-04I/PT

The PIC16F877-04I/PT is a versatile microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex systems. This microcontroller is part of the PIC16F family, which is well-known for its high performance, reliability, and ease of use.

At the heart of the PIC16F877-04I/PT is an 8-bit architecture that allows for efficient processing of data with a maximum CPU speed of 4 MHz. The device operates at an industrial temperature range, making it suitable for challenging environments. The MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package which is ideal for space-constrained applications while still providing ample I/O options for interfacing with peripherals.

Equipped with 14KB of flash memory, the PIC16F877-04I/PT offers ample space for application code, which is essential for complex operations. It also includes 368 bytes of EEPROM, providing reliable non-volatile storage for critical data that must be preserved between power cycles. With 256 bytes of RAM, this microcontroller can handle a variety of tasks and support intermediate data storage during operation.

The device boasts a rich set of integrated features such as:

  • Analog-to-Digital Converter (ADC) with 10-bit resolution, allowing for precise measurement of analog signals.
  • Two Capture/Compare/PWM (CCP) modules, which are invaluable for tasks requiring precise timing and pulse-width modulation.
  • A synchronous serial port (SSP) with SPI and I2C capabilities, enabling communication with a variety of digital devices.
  • A USART module for serial communication, which can be employed for interfacing with other microcontrollers, computers, or various serial peripherals.
  • Timers and interrupt capabilities that enhance real-time performance and responsiveness.

The PIC16F877-04I/PT is supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for code development and debugging. Additionally, the MCU is compatible with Microchip's ICSP (In-Circuit Serial Programming) system, allowing for easy programming and reprogramming of the device, even after it has been embedded in a system.

With its robust feature set and extensive support ecosystem, the PIC16F877-04I/PT is an excellent choice for designers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess