EN
  • EN
  • DE

TLV2370IP

Part No TLV2370IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TLV2370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV2370IPE4, -TLV2370IP-NDR, TLV2370IPG4, TLV2370IPE4-ND, 296-12217-5, -TLV2370IPE4-NDR, -TLV2370IPE4, TLV2370IPG4-ND, -296-12217-5, -296-12217-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900157-TLV2370IP
Ultra Librarian 3D Model Ultra Librarian TLV2370IP CAD Model

Description

The TLV2370IP is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to meet the requirements of various signal conditioning and sensor interfacing applications. This op-amp is part of the TLV237x family, which is known for its low power consumption and high output drive capability, making it an ideal choice for battery-powered devices and industrial equipment.

Key Features

  • Single-Supply Operation: The TLV2370IP operates from a single power supply ranging from 2.7V to 16V, which allows for flexibility in various circuit designs and applications.
  • Low Power Consumption: With a quiescent current of just 635 µA, this op-amp is optimized for low-power applications, ensuring extended battery life in portable devices.
  • High Output Drive: Capable of delivering a high output current, the TLV2370IP can drive capacitive loads effectively, making it suitable for driving ADCs or buffering DAC outputs.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Bandwidth: A bandwidth of 3 MHz allows the TLV2370IP to be used in applications requiring moderate speed, such as audio processing and control systems.
  • Robust ESD Protection: The device features an integrated ESD protection circuit, ensuring reliability and robustness in harsh environments.

Applications

The TLV2370IP is versatile and can be used in a wide range of applications, including:

  • Sensor signal conditioning
  • Active filters and amplifiers
  • Battery-powered devices
  • Portable medical equipment
  • Data acquisition systems
  • Industrial control systems

Package and Quality

Encased in a PDIP (Plastic Dual In-line Package), the TLV2370IP is designed for through-hole mounting, which simplifies prototyping and breadboarding. Texas Instruments ensures high manufacturing standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

The TLV2370IP from Texas Instruments stands out with its combination of low power consumption, high output drive, and rail-to-rail output, packed in a robust and reliable package. Its flexibility and performance make it a go-to operational amplifier for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6986 $50.9580
75+ $1.3938 $104.5350
115+ $1.3502 $155.2730
155+ $1.3067 $202.5385
200+ $1.2631 $252.6200
265+ $1.1324 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,545 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess