EN
  • EN
  • DE

PIC16F873-04/SP

Part No PIC16F873-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-pin 8-Bit CMOS FLASH Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238033-PIC16F873-04/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16F873
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F873-04/SP CAD Model

Description

The PIC16F873-04/SP is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This microcontroller is part of the renowned PIC16F family, known for its versatility, reliability, and efficiency in embedded systems. The PIC16F873-04/SP features 7 KB of flash memory, 192 bytes of RAM, and 128 bytes of EEPROM data memory, making it suitable for moderate to complex programming tasks.

Operating at a frequency of up to 4 MHz, the PIC16F873-04/SP delivers robust processing capabilities while maintaining low power consumption. It is equipped with a 10-bit analog-to-digital converter (ADC) with up to 5 channels, which allows for precise analog signal measurements, making it ideal for sensor interfacing and data acquisition applications.

The device also comes with a comprehensive set of peripherals, including two capture/compare/PWM (CCP) modules, a synchronous serial port (SSP) with SPI and I2C capabilities, and a USART module for serial communication. These features enable the microcontroller to handle complex tasks and interface with other devices seamlessly.

The PIC16F873-04/SP is designed with protection features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), ensuring reliable operation under varying conditions. Additionally, the microcontroller supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the device, even after it has been embedded into a system.

This microcontroller is packaged in a 28-pin SPDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and can be easily integrated into both through-hole and surface-mounted PCB designs. Whether you're developing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16F873-04/SP offers a reliable and cost-effective solution for your microcontroller needs.

Key Features:

  • 7 KB Flash Memory
  • 192 Bytes RAM
  • 128 Bytes EEPROM
  • Up to 4 MHz Operating Speed
  • 10-bit ADC with 5 Channels
  • Two CCP Modules
  • SSP with SPI and I2C
  • USART for Serial Communication
  • In-Circuit Serial Programming (ICSP)
  • 28-Pin SPDIP Package

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2931 $65.0517
16+ $7.6253 $122.0048
24+ $7.3874 $177.2976
33+ $7.1495 $235.9335
42+ $6.9104 $290.2368
56+ $6.1954 $346.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess