EN
  • EN
  • DE

PIC16F872T-I/SO

Part No PIC16F872T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 5V 28-Pin SOIC W T/R / IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 088946-PIC16F872T-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F872
Introduction Date December 02, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F872T-I/SO CAD Model

Description

Microchip Technology's PIC16F872T-I/SO

The PIC16F872T-I/SO is a versatile and powerful microcontroller unit (MCU) designed and manufactured by Microchip Technology. This MCU is an integral part of the well-known PIC16 family, which is celebrated for its ease of use, low power consumption, and robust performance in a wide range of applications.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16F872T-I/SO offers a compact form factor, making it ideal for space-constrained applications. With its enhanced flash memory technology, this microcontroller provides not only a reliable storage solution for your code but also the flexibility of self-programming, a feature that greatly simplifies updates and maintenance.

The device operates at a standard temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. With a 28-pin count, it provides ample I/O options for interfacing with peripherals, sensors, and other electronic components. The PIC16F872T-I/SO is clocked by a precision internal oscillator, which eliminates the need for external clocking hardware and simplifies the overall design.

Key features of the PIC16F872T-I/SO include:

  • High-performance RISC CPU with only 35 single-word instructions to learn
  • 2KB of flash memory, 128 bytes of RAM, and 64 bytes of EEPROM
  • Integrated 10-bit, 5-channel analog-to-digital converter (ADC)
  • Two Capture/Compare/PWM (CCP) modules
  • Synchronous Serial Port (SSP) with SPI and I2C support
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation
  • Programmable brown-out reset
  • Power-saving SLEEP mode
  • Programmable code protection

Whether you are developing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16F872T-I/SO provides the perfect blend of power, durability, and versatility. Its rich set of integrated features allows designers to create more efficient and innovative products, while its robustness ensures long-term reliability.

Overall, the PIC16F872T-I/SO from Microchip Technology stands out as a top choice for engineers and hobbyists alike who require a high-quality, programmable MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9241 $54.6205
12+ $8.9634 $107.5608
18+ $8.6833 $156.2994
24+ $8.4032 $201.6768
31+ $8.1231 $251.8161
42+ $7.2828 $305.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,417 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess