Product Overview: PIC16F819-I/SO
The PIC16F819-I/SO is a versatile 8-bit microcontroller from the renowned Microchip Technology family, designed for embedded applications. This particular model is part of the extensive PIC16F series, known for their reliability and efficiency in a wide range of electronic projects.
Key Features
- Flash Memory: The PIC16F819-I/SO is equipped with 3.5KB of flash memory, providing ample space for your application code and allowing for easy updates without hardware replacements.
- EEPROM Data Memory: It also contains 256 bytes of EEPROM data memory, ideal for storing non-volatile data that must be preserved across power cycles.
- I/O Pins: With 16 I/O pins, this microcontroller offers flexibility for interfacing with various peripherals and sensors.
- Timers: Multiple timers, including an 8-bit and two 16-bit timers, give you the tools to manage time-critical tasks efficiently.
- Communication Peripherals: It supports serial communication with a synchronous serial port for SPI and an asynchronous serial port for RS-232, RS-485, and LIN.
- Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for precision analog signal measurement, crucial for sensor interfacing and data acquisition.
- Operating Voltage: The device operates over a wide voltage range of 2.0V to 5.5V, making it suitable for various power environments.
- Temperature Range: A broad industrial temperature range of -40°C to +85°C ensures reliability in harsh conditions.
- Package: The SOIC (Small Outline Integrated Circuit) package is ideal for space-constrained applications.
Applications
The PIC16F819-I/SO microcontroller is a perfect choice for a variety of applications, including but not limited to:
- Automotive systems
- Industrial controls
- Consumer electronics
- Medical devices
- Home automation systems
With its robust set of features and Microchip's reputation for quality, the PIC16F819-I/SO is a reliable and cost-effective solution for both simple and complex embedded systems.