EN
  • EN
  • DE

PIC16F767-I/SS

Part No PIC16F767-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / MCU 8-bit PIC RISC 14KB Flash 5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791987-PIC16F767-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F767
Introduction Date November 07, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F767-I/SS CAD Model

Description

Microchip Technology's PIC16F767-I/SS Microcontroller

The PIC16F767-I/SS is a versatile and high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is built on Microchip's advanced RISC architecture, offering the perfect blend of power efficiency and functionality in a compact SSOP (Shrink Small Outline Package) form factor.

Featuring a robust set of features, the PIC16F767-I/SS comes with 28/40/44-pin configurations, providing ample room for I/O operations and peripheral interfacing. With 7 KB of flash memory, it allows for ample program storage, while its 368 bytes of RAM ensure smooth execution of tasks. Additionally, the device includes 256 bytes of EEPROM, offering reliable data retention for critical application parameters and user settings.

The microcontroller operates at a frequency of up to 20 MHz, delivering the processing power required for time-sensitive tasks. It also supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for low-power and battery-operated devices.

One of the standout features of the PIC16F767-I/SS is its integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling it to handle complex analog inputs without the need for external components. This makes it an ideal choice for sensor-based applications in industrial, automotive, and consumer electronics.

The device also boasts two Capture/Compare/PWM (CCP) modules, which are essential for tasks that require precise timing and control, such as motor control and waveform generation. The inclusion of a synchronous serial port (SSP) with SPI and I2C capabilities further enhances its communication potential, allowing for easy integration into existing systems and facilitating communication with other microcontrollers, sensors, and peripherals.

With its onboard Watchdog Timer (WDT), Power-on Reset (POR), and Brown-out Reset (BOR), the PIC16F767-I/SS ensures reliable operation under varying conditions, helping to prevent data corruption and system malfunctions.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F767-I/SS provides a reliable and flexible microcontroller solution that can adapt to your specific application needs. Its robust feature set and Microchip's commitment to quality make it a sound choice for designers looking to balance performance with power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2181 $61.0905
10+ $10.0252 $100.2520
16+ $9.7119 $155.3904
22+ $9.3986 $206.7692
28+ $9.0853 $254.3884
37+ $8.1454 $301.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess