EN
  • EN
  • DE

OPA4317IPW

Part No OPA4317IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 300 kHz
Current - Input Bias 155 pA
Voltage - Input Offset 20 µV
Current - Supply 21µA (x4 Channels)
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA4317
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651072-OPA4317IPW
Ultra Librarian 3D Model Ultra Librarian OPA4317IPW CAD Model

Description

The OPA4317IPW is a precision operational amplifier (op-amp) from the renowned manufacturer Texas Instruments. This op-amp is part of the OPAx317 series, which are known for their low-noise, low-drift, and low-power performance. The OPA4317IPW is designed to meet the requirements of a wide range of applications, including test and measurement systems, medical equipment, and professional audio electronics.

Key Features

  • Low Offset Voltage: The device offers a low input offset voltage, which is essential for applications requiring high precision and accuracy.
  • Low Noise: It has an excellent noise performance, making it ideal for sensitive applications where signal integrity is critical.
  • Wide Supply Range: The OPA4317IPW operates over a wide supply range, accommodating various power requirements and simplifying power supply design.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input source, preserving signal fidelity.

Technical Specifications

Parameter Value
Number of Channels 4
Input Offset Voltage Typically 45 µV
Input Noise Voltage 8 nV/√Hz at 1 kHz
Supply Voltage Range ±2.5V to ±18V
Operating Temperature Range -40°C to +125°C

Package and Quality

The OPA4317IPW is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT), ensuring compact and reliable integration into a wide range of electronic assemblies. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It is designed and tested to meet stringent industry requirements.

Applications

Thanks to its impressive specifications, the OPA4317IPW is versatile and can be used in a variety of applications:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices

Whether you're designing for the professional audio market or developing advanced medical technology, the OPA4317IPW is a reliable choice that ensures precision, efficiency, and performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess