EN
  • EN
  • DE

PIC16F73T-I/SS

Part No PIC16F73T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin SSOP T/R / IC MCU 8BIT 7KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061796-PIC16F73T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F73
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F73T-I/SS CAD Model

Description

Product Overview: PIC16F73T-I/SS

The PIC16F73T-I/SS is a versatile and powerful microcontroller designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the well-known PIC16F family, which is renowned for its ease of use, reliability, and cost-effectiveness.

Key Features

  • Core: The device features a high-performance RISC CPU with only 35 single-word instructions to learn. The simplicity of its instruction set translates into reduced coding complexity and ease of programming.
  • Memory: It comes with 4K x 14 words of Flash program memory, offering ample space for application code, and 192 x 8 bytes of data memory (RAM), which is suitable for handling variables and data arrays.
  • EEPROM: Additionally, it includes 128 x 8 bytes of EEPROM data memory, providing reliable storage for critical data that must be preserved between resets or power cycles.
  • I/O Ports: The microcontroller boasts 22 I/O pins, providing a flexible interface for a wide range of peripherals and user interfaces.
  • Peripheral Features: It is equipped with a variety of on-chip peripherals, including a Timer0 module with an 8-bit timer/counter, two Timer1 modules, and a synchronous serial port (SSP) with SPI and I2C support.
  • Analog Features: The PIC16F73T-I/SS offers 5 channels of 8-bit Analog-to-Digital converter, making it suitable for interfacing with analog sensors and performing simple analog signal processing tasks.
  • Operating Conditions: This microcontroller operates within a voltage range of 2.0V to 5.5V, making it versatile for various low-power and standard applications. Moreover, it can function across an industrial temperature range of -40°C to +85°C.

Applications

The PIC16F73T-I/SS is ideal for a multitude of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and battery management. Its robust feature set and adaptability make it a go-to choice for designers looking to balance performance with cost.

Package Information

The device is available in an SSOP (Shrink Small Outline Package) form factor, under the part number PIC16F73T-I/SS, ensuring a compact footprint for space-constrained applications.

Overall, the PIC16F73T-I/SS by Microchip Technology represents a reliable, cost-effective solution for a wide range of embedded system applications, offering a balanced mixture of performance, power efficiency, and flexibility.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4827 $57.4135
11+ $9.4217 $103.6387
17+ $9.1273 $155.1641
23+ $8.8328 $203.1544
30+ $8.5384 $256.1520
40+ $7.6551 $306.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess