EN
  • EN
  • DE

PIC16F726-E/SS

Part No PIC16F726-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1238004-PIC16F726-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F726
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F726-E/SS CAD Model

Description

Microchip Technology's PIC16F726-E/SS Microcontroller

The PIC16F726-E/SS is a high-performance, cost-effective 8-bit microcontroller from Microchip Technology's renowned PIC16F family. Designed with versatility in mind, it is ideal for a wide range of applications across industries such as automotive, consumer electronics, industrial automation, and more.

This microcontroller offers a robust set of features including 3584 bytes of Flash memory, 256 bytes of RAM, and 256 bytes of EEPROM data memory. This generous memory allocation allows for complex programs and data storage without the need for external memory components, simplifying design and reducing system costs.

The PIC16F726-E/SS operates on a wide voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications. Its power-saving features include a Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) which help to ensure reliable operation under varying conditions.

With a total of 35 I/O pins, this microcontroller provides ample connectivity for interfacing with sensors, actuators, and other peripherals. It also includes advanced peripherals like two Enhanced Capture/Compare/PWM (ECCP) modules, a Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which enable the development of sophisticated control systems.

The PIC16F726-E/SS features a 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise analog signal measurement. The device also supports a variety of timers, including one 8-bit timer and three 16-bit timers, providing flexible timing solutions for any application's needs.

Packaged in a compact 28-SSOP form factor, the PIC16F726-E/SS is designed for space-constrained applications. Additionally, it is supported by Microchip's MPLAB IDE and software tools, which provide a comprehensive development environment to bring your projects from conception to production efficiently.

Whether you are developing a simple control system or a complex multi-peripheral interface, the PIC16F726-E/SS offers a perfect blend of performance, power efficiency, and design flexibility to meet the needs of your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0742 $51.8550
59+ $1.7019 $100.4121
91+ $1.6488 $150.0408
126+ $1.5956 $201.0456
163+ $1.5424 $251.4112
217+ $1.3828 $300.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,389 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess