EN
  • EN
  • DE

PIC16F723-I/SP

Part No PIC16F723-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238002-PIC16F723-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F723
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F723-I/SP CAD Model

Description

Product Overview: PIC16F723-I/SP

The PIC16F723-I/SP is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of performance, power efficiency, and versatility. This robust microcontroller is ideal for a wide range of applications, including industrial control systems, automotive, consumer electronics, and more. With its rich set of features and peripherals, the PIC16F723-I/SP provides designers with the tools to build sophisticated and reliable systems.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that enables quick execution of instructions, enhancing overall system throughput.
  • Memory: It comes equipped with 7 KB of Flash program memory and 256 bytes of EEPROM data memory, allowing for ample space for application code and data storage.
  • I/O and Peripherals: The PIC16F723-I/SP boasts up to 25 I/O pins, along with a diverse range of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC), Capture/Compare/PWM modules, and serial communication interfaces like USART, SPI, and I2C.
  • Operating Voltage: The microcontroller operates across a wide voltage range of 2.0V to 5.5V, making it suitable for both battery-powered and powered applications.
  • Temperature Range: It is designed to perform reliably in extreme conditions with an operational temperature range of -40°C to +85°C.
  • Packaging: The PIC16F723-I/SP is available in a 28-pin SPDIP (Single In-line Package) form factor, which is convenient for prototyping and can be easily integrated into a variety of PCB designs.
  • Power-Saving Features: With its power-managed modes, including Idle and Power-down modes, this microcontroller can greatly extend battery life in portable devices.

Applications:

The versatility of the PIC16F723-I/SP makes it an excellent choice for a multitude of applications, ranging from simple LED controllers to more complex systems like touch sensing, motor control, and advanced communication systems. Its robust feature set is particularly well-suited for projects requiring analog integration and precise timing functionalities.

Conclusion:

In summary, the PIC16F723-I/SP from Microchip Technology is a cost-effective, feature-rich microcontroller that offers designers the flexibility and reliability needed to develop innovative and efficient products. Whether for hobbyist projects or commercial products, the PIC16F723-I/SP stands as a smart choice for any microcontroller-based system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9002 $57.0060
65+ $1.5591 $101.3415
100+ $1.5104 $151.0400
140+ $1.4617 $204.6380
180+ $1.4130 $254.3400
240+ $1.2668 $304.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess