EN
  • EN
  • DE

PIC18F45K20-I/ML

Part No PIC18F45K20-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238263-PIC18F45K20-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F45K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F45K20-I/ML CAD Model

Description

Microchip Technology's PIC18F45K20-I/ML Microcontroller

The PIC18F45K20-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit microcontroller is a member of the popular PIC18F family, known for its enhanced features, versatility, and ease of use. With its robust architecture and powerful peripherals, the PIC18F45K20-I/ML is an ideal choice for projects requiring advanced control and interfacing capabilities.

Key Features

  • Core: The MCU is based on Microchip's advanced RISC architecture, operating at a maximum speed of 64 MHz. It is equipped with a 31-level hardware stack and 39 instructions, which enhance its execution speed and efficiency.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for application code storage and allowing for easy updates through in-circuit serial programming (ICSP).
  • Data Memory: The device boasts 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile data retention.
  • I/O Ports: The microcontroller features 35 general-purpose I/O pins, which are highly configurable to suit various interfacing requirements.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 13 channels allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: It includes multiple timers, including an 8-bit and three 16-bit timers, which can be used for timing and counting operations, as well as for pulse-width modulation (PWM) for motor control and LED dimming.
  • Communication Peripherals: The MCU supports a range of communication protocols, including USART, SPI, and I2C, facilitating serial connectivity with other devices and peripherals.
  • Power Management: The PIC18F45K20-I/ML is engineered for low-power consumption, featuring several power-saving modes such as Idle and Sleep modes.

Package and Temperature Range

The device is available in a 44-pin QFN (Quad Flat No-lead) package, denoted by the suffix 'ML' in its part number. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

With its extensive capabilities, the PIC18F45K20-I/ML is suited for a variety of applications such as industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) endpoints.

Overall, the PIC18F45K20-I/ML from Microchip Technology stands out as a versatile and reliable MCU option for designers looking to balance performance with power efficiency in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8470 $55.4100
70+ $1.5155 $106.0850
105+ $1.4681 $154.1505
145+ $1.4208 $206.0160
185+ $1.3734 $254.0790
245+ $1.2313 $301.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess