EN
  • EN
  • DE

PIC16F721T-I/SS

Part No PIC16F721T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791981-PIC16F721T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F721
Introduction Date September 10, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F721T-I/SS CAD Model

Description

PIC16F721T-I/SS Microcontroller by Microchip Technology

The PIC16F721T-I/SS is a high-performance, 8-bit microcontroller crafted by the renowned semiconductor manufacturer Microchip Technology. This compact yet powerful MCU is part of Microchip's extensive PIC16F family, known for its versatility and reliability in a wide range of applications. The PIC16F721T-I/SS comes in a space-saving SSOP (Shrink Small Outline Package) form factor, which is ideal for applications where board space is at a premium.

At the heart of the PIC16F721T-I/SS is a precision-engineered RISC architecture that allows for fast instruction execution, typically with a single cycle per instruction. Its clock speed can go up to 32 MHz, providing the computational power necessary for complex tasks. The device operates at a voltage range of 1.8V to 5.5V, which makes it suitable for low-power and battery-powered applications.

This microcontroller boasts an integrated 8 KB of flash memory, which provides ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. With 512 bytes of RAM, it can handle a variety of tasks and processes without compromising performance. The PIC16F721T-I/SS also features a rich set of peripherals, including:

  • 25 I/O pins that offer flexibility in interfacing with external devices.
  • Analog-to-digital converter (ADC) with up to 17 channels, making it an excellent choice for sensor interfacing and data acquisition tasks.
  • Two comparators and a Capture/Compare/PWM (CCP) module, which are invaluable for motor control, lighting control, and other applications requiring precise timing and control.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication, which is essential for IoT and connectivity applications.
  • Two timers, including a 16-bit timer, to aid in timing-related functions.

Microchip's PIC16F721T-I/SS also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which simplify the development process by allowing programmers to download code and debug it on the fly without removing the microcontroller from the circuit.

Whether you're designing consumer electronics, automotive systems, industrial controls, or any other application that requires a robust, feature-rich microcontroller, the PIC16F721T-I/SS provides a high-quality, cost-effective solution that engineers and designers can rely on.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5600 $54.6000
80+ $1.2800 $102.4000
125+ $1.2400 $155.0000
170+ $1.2000 $204.0000
220+ $1.1600 $255.2000
290+ $1.0400 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess