Maxim Integrated MAX6338AUB-T Temperature Sensor
The MAX6338AUB-T from Maxim Integrated is a precision, low-power, small-footprint temperature sensor designed to provide accurate temperature readings in a variety of applications. This temperature sensor is ideal for portable and battery-powered electronics due to its low power consumption and compact µMAX package. The MAX6338AUB-T operates over a wide temperature range, making it a versatile choice for system temperature monitoring and thermal protection.
Key Features
- Accuracy: The MAX6338AUB-T offers high accuracy temperature measurements, ensuring reliable monitoring for critical applications.
- Supply Voltage Range: It operates with a supply voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and battery types.
- Low Power Consumption: Designed for power-sensitive applications, this sensor draws minimal current, thereby extending battery life in portable devices.
- Operating Temperature Range: Its operating temperature range is from -40°C to +125°C, covering a broad spectrum of environmental conditions.
- Package Type: The device comes in a compact µMAX-10 package, which is ideal for space-constrained applications.
- Output: The MAX6338AUB-T provides a digital output that can interface directly with microcontrollers and other digital systems.
Applications
- Portable Electronic Devices
- Battery Management Systems
- Environmental Monitoring
- Industrial Control Systems
- Computers and Servers
- Telecommunications Equipment
The Maxim Integrated MAX6338AUB-T temperature sensor stands out for its precision and ease of integration into a wide array of electronic systems. Its user-friendly digital output simplifies interfacing with other components, while its small size makes it an ideal choice for applications where space is at a premium. Whether used for system monitoring, thermal protection, or environmental control, the MAX6338AUB-T delivers the performance and reliability expected from a leader in integrated circuits like Maxim Integrated.