Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name PIC16F720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889499-PIC16F720-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F720-E/ML CAD Model

Description

Product Overview: PIC16F720-E/ML

The PIC16F720-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require a robust and versatile control solution. This particular MCU is part of Microchip's renowned PIC16F family, known for its excellent power efficiency, flexibility, and ease of use.

Key Features

  • Core: The PIC16F720-E/ML is built around an 8-bit PIC architecture that offers a perfect balance between power consumption and processing capability, making it suitable for battery-operated and power-sensitive applications.
  • Memory: It comes equipped with 2KB of Flash program memory and 128 bytes of EEPROM data memory, providing ample space for application code and data storage.
  • I/O Pins: With 18 I/O pins, this MCU provides the flexibility needed to interface with a wide array of peripherals and sensors, enhancing its utility in complex systems.
  • Timers: Multiple integrated timers, including an 8-bit timer and two 16-bit timers, allow for precise event timing and pulse-width modulation (PWM) for tasks such as motor control and LED dimming.
  • Analog-to-Digital Converter (ADC): The device features a 10-bit ADC with up to 11 channels, enabling it to accurately convert analog signals to digital for processing.
  • Communication Peripherals: It supports various communication protocols such as I2C, SPI, and UART, allowing for easy integration into communication networks and interfacing with other devices.
  • Temperature Range: The PIC16F720-E/ML operates within an extended temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Package: The MCU comes in a 28-pin QFN (Quad Flat No-leads) package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the PIC16F720-E/ML makes it an ideal choice for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart home devices
  • Medical devices

Support and Resources

Microchip Technology provides extensive support for the PIC16F720-E/ML with development tools, software libraries, and documentation to assist designers in accelerating their product development. This includes access to Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined programming and configuration.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention